Schottky Rectifier Diode 80V 20A TO-220AB Product overview: NTSV20U80CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSV20U80CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOT 80V 20A TO-220
Win Source Part Number: 1082920-NTSV20U80CTG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: *
Package: Bulk
Standard Package: 1
Fake Threat In the Open Market: 48 pct.
MSL Level: Vendor Undefined
REACH Status: REACH Unaffected
Mfr: onsemi
Other Names: 2156-NTSV20U80CTG-48
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes |
| Product Number | 280-NTSV20U80CTG | 488-NTSV20U80CTG-ND | 1082920-NTSV20U80CTG |
| Product Name | Schottky 80V 20A Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Single |
| Package | TO-220AB | TO-220; TO-220-3 |