Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Trench Schottky Rectifier Very Low Leakage, 20A, 120V in TO-220 Package
Schottky Diodes & Rectifiers 20A 120V DUAL DIE TRENCH
DIODE ARR SCHOTT 120V 10A TO220
| DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | NTSV20H120ECTG-ND | NTSV20H120ECTG | NTSV20H120ECTG | NTSV20H120ECTG |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||
| Tj | -40 to 175 C (-40 to 347 F) | |||
| Package | TO-220; TO-220-3 | TO-220; TO-220 3 LEAD STANDARD | TO-220 |