Trench Schottky Rectifier, Low Vf and low leakage 20A, 120V in TO-220 package
Trench Schottky Rectifier, Low Vf and low leakage 20A, 120V in TO-220 package, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTSV20H120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20A, 120V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20A, 120V, TO-220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV20H120CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1232651-NTSV20H120CT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Schottky Diodes & Rectifiers 20A 120V LOW VF TRENCH R
DIODE ARR SCHOTT 120V 10A TO220
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | NTSV20H120CTG | 286-NTSV20H120CTG | NTSV20H120CTG-ND | 1232651-NTSV20H120CTG | NTSV20H120CTG | NTSV20H120CTG |
| Product Name | Schottky 20A 120V TO-220 Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - NTSV20H120CTG | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 3 LEAD STANDARD | Rail/Tube | TO-220; TO-220-3 | TO-220 | ||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 10 amps |