onsemi Schottky 80V 20A Diode and Rectifier NTSV2080CTG

Description
Schottky Rectifier Diode 80V 20A TO-220AB Product overview: NTSV2080CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV2080CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Rectifier Diode 80V 20A TO-220AB Product overview: NTSV2080CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV2080CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V 20A Diode and Rectifier - 286-NTSV2080CTG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 20A Diode and Rectifier
286-NTSV2080CTG
Schottky 80V 20A Diode and Rectifier 286-NTSV2080CTG
Schottky Rectifier Diode 80V 20A TO-220AB Product overview: NTSV2080CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV2080CTG can be used for catalog matching and distributor lookup.

Schottky Rectifier Diode 80V 20A TO-220AB Product overview: NTSV2080CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV2080CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 488-NTSV2080CTG-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 80V 10A TO-220

DIODE ARRAY SCHOT 80V 10A TO-220

Buy Now Datasheet
 - NTSV2080CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 20 A, 80 V

Schottky Power Rectifier, Dual, 20 A, 80 V

Supplier's Site Datasheet
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSV2080CTG
Discrete Semiconductor Products - Diodes - Rectifiers NTSV2080CTG
DIODE ARR SCHOTT 80V 10A TO220

DIODE ARR SCHOTT 80V 10A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Rectifiers
Product Number 286-NTSV2080CTG 488-NTSV2080CTG-ND NTSV2080CTG NTSV2080CTG
Product Name Schottky 80V 20A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220AB TO-220; TO-220-3 TO-220; TO-220 3 LEAD STANDARD TO-220
RoHS Compliant RoHS RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Dual Zener diodes - BZB84-C2V4,215 - Nexperia B.V.
Specs
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diodes, Type SBD - Model: ESAD83M-004RR - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5500 volts
View Details
Bridge Rectifiers - 2104928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details