Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 120V V(RRM), Silicon, TO-220AB
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 120V V(RRM), Silicon, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 209367-NTSV20120CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 120V
Voltage - Forward (Vf) (Max) @ If: 1.12V @ 10A
Current - Reverse Leakage @ Vr: 700μA @ 120V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Schottky Rectifier Diode 120V 20A TO-220AB Product overview: NTSV20120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 120V, 20A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 20A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV20120CTG can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers LVFR DUAL 20A 120V HUADA
DIODE ARR SCHOTT 120V 10A TO220
DIODE, SCHOTTKY, DUAL, 20A, 120V, TO220; Repetitive Peak Reverse Voltage:120V; Average Forward Current:20A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:1.12V RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 120V TO220
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Diode Arrays |
| Product Number | NTSV20120CTG | NTSV20120CTGOS-ND | 209367-NTSV20120CTG | 286-NTSV20120CTG | NTSV20120CTG | NTSV20120CTG | 05W5665 | NTSV20120CTG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - NTSV20120CTG | Schottky 120V 20A Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Dual, 20A, 120V, To220; Repetitive Peak Reverse Voltage Onsemi | Diode Arrays | |
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220AB | TO-220AB | TO-220-3 | TO-220 | TO-220AB | TO-220; TO-220-3 |
| Life Cycle Stage | Obsolete | Active | Removed | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Arrangement | Common Catode | Common Catode | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |