10A, 100V, SILICON, RECTIFIER DIODE, TO-220AB, HALOGEN FREE, PLASTIC, CASE 221A-09, 3 PIN Product overview: NTSV20100CTH from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A, 100V, 221A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 10A, 100V, 221A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV20100CTH can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 813555-NTSV20100CTH
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Part Status: Obsolete (End Of Life)
Supplier Device Package: TO-220-3
Manufacturer Package: TO-220-3
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined
Voltage - Forward (Vf) (Maximum) at If: 980mV at 10A
Current - Reverse Leakage at Vr: 800μA at 100V
DIODE ARR SCHOTT 100V 10A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers |
| Product Number | 286-NTSV20100CTH | 813555-NTSV20100CTH | NTSV20100CTH |
| Product Name | 10A 100V 221A Diode and Rectifier | Diodes, Rectifiers - Arrays - NTSV20100CTH | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | |
| Diode Type | Schottky; Schottky | ||
| VF | 0.9800 volts | 0.9800 volts |