Schottky Power Rectifier, Dual, 20 A, 100 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTSV20100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSV20100CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 060700-NTSV20100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 980mV @ 10A
Current - Reverse Leakage @ Vr: 800μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 10A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Sufficient
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Schottky Power Rectifier, Dual, 20 A, 100 V
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers LVFR DUAL 20A 100V HUADA
DIODE ARR SCHOTT 100V 10A TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-NTSV20100CTG | 060700-NTSV20100CTG | NTSV20100CTGOS-ND | NTSV20100CTG | NTSV20100CTG | NTSV20100CTG | NTSV20100CTG |
| Product Name | Dual Schottky 20 A 100 V Diode and Rectifier | Diodes, Rectifiers - Arrays - NTSV20100CTG | Diode Arrays | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220-3 | TO-220-3 | TO-220 |
| RoHS Compliant | RoHS | RoHS | |||||
| IO | 10 amps | ||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Diode Type | Schottky; Schottky | Schottky |