Diode Array 1 Pair Common Cathode Schottky 100V 30A Through Hole TO-220-3
60A 100V Dual Schottky Power Rectifier TO-220AB, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST60100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 60A, 100V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 60A, 100V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST60100CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 848248-NTST60100CTG
Features: Diode Array 100 V
Package: Tube
Family Name: NTST60100
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARRAY SCHOTTKY 100V TO220
Schottky Diodes & Rectifiers LVFR 60A 100V TO-220AB
DIODE ARR SCHOTT 100V 30A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | NTST60100CTG-ND | 286-NTST60100CTG | 848248-NTST60100CTG | NTST60100CTG | NTST60100CTG | NTST60100CTG |
| Product Name | Diode Arrays | Dual Schottky 60A 100V Diode and Rectifier | Diodes, Rectifiers - Arrays - NTST60100CTG | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220 | |||
| Diode Type | Schottky; Diode Array 100 V | Schottky |