Trench Schottky Rectifier, Very Low Leakage, 40A, 120V, Dual Die
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 120V 20A TO220
Schottky Diodes & Rectifiers 40A 120V LOW LEAKAGE
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | NTST40H120ECTG | 488-NTST40H120ECTG-ND | NTST40H120ECTG | NTST40H120ECTG |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220-3 | TO-220 | TO-220AB-3 |
| Life Cycle Stage | Obsolete | Removed | ||
| RoHS Compliant | RoHS |