Schottky Power Rectifier, Dual, 40 A, 120 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST40120CTH from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 120 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST40120CTH can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 120V V(RRM), Silicon, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 887825-NTST40120CTH
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: NTST40
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOTT 120V 20A TO220
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-NTST40120CTH | NTST40120CTH | NTST40120CTH-ND | 887825-NTST40120CTH | NTST40120CTH |
| Product Name | Dual Schottky 40 A 120 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - NTST40120CTH | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220-3 | TO-220; TO-220-3 | TO-220; TO-220 | TO-220 |
| RoHS Compliant | RoHS | RoHS | |||
| IO | 20 amps | ||||
| Life Cycle Stage | Obsolete | Removed |