Schottky Power Rectifier, Dual, 40 A, 120 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST40120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 120 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST40120CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232649-NTST40120CTG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 20A, 120V V(RRM), Silicon, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 120V 20A TO220
Schottky Diodes & Rectifiers LVFR DUAL 40A120 TO-220AB
DIODE, SCHOTTKY, DUAL, 40A, 120V, TO220; Repetitive Peak Reverse Voltage:120V; Average Forward Current:40A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:3Pins; Forward Voltage Max:910mV RoHS Compliant: Yes
DIODE ARRAY SCHOTTKY 120V TO220
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes | Schottky Diodes | Diode Arrays |
| Product Number | 286-NTST40120CTG | 1232649-NTST40120CTG | NTST40120CTG | NTST40120CTGOS-ND | NTST40120CTG | NTST40120CTG | 05W5662 | NTST40120CTG |
| Product Name | Dual Schottky 40 A 120 V Diode and Rectifier | Diodes, Rectifiers - Arrays - NTST40120CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, Dual, 40A, 120V, To220; Repetitive Peak Reverse Voltage Onsemi | Diode Arrays | |
| Package | Rail/Tube | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220 | TO-220-3 | TO-220AB | TO-220; TO-220-3 | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| IO | 20 amps | |||||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||||
| Diode Type | Schottky | Schottky |