Schottky Power Rectifier, Dual, 40 A, 100 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST40100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST40100CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232648-NTST40100CTG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Schottky Power Rectifier, Dual, 40 A, 100 V
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3
DIODE ARR SCHOTT 100V 20A TO220
Schottky Diodes & Rectifiers LVFR 40A 100V TO-220AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-NTST40100CTG | 1232648-NTST40100CTG | NTST40100CTG | NTST40100CTGOS-ND | NTST40100CTG | NTST40100CTG |
| Product Name | Dual Schottky 40 A 100 V Diode and Rectifier | Diodes, Rectifiers - Arrays - NTST40100CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | TO-220; TO-220 3 LEAD STANDARD | TO-220; TO-220-3 | TO-220 | TO-220AB | |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 20 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |