onsemi Dual Schottky 30 A 100 V Diode and Rectifier NTST30U100CTG

Description
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST30U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST30U100CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST30U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST30U100CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 30 A 100 V Diode and Rectifier
286-NTST30U100CTG
Dual Schottky 30 A 100 V Diode and Rectifier 286-NTST30U100CTG
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST30U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST30U100CTG can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 30 A, 100 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST30U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST30U100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 488-NTST30U100CTG-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3

Buy Now Datasheet
 - NTST30U100CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220

Schottky Power Rectifier, Dual, 30 A, 100 V TO-220

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTST30U100CTG
Schottky Diodes & Rectifiers NTST30U100CTG
Schottky Diodes & Rectifiers LVFR DUAL 30A 100V

Schottky Diodes & Rectifiers LVFR DUAL 30A 100V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTST30U100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTST30U100CTG
Discrete Semiconductor Products - Diodes - Rectifiers NTST30U100CTG
DIODE ARR SCHOTT 100V 15A TO220

DIODE ARR SCHOTT 100V 15A TO220

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers Schottky Diodes Rectifiers
Product Number 286-NTST30U100CTG 488-NTST30U100CTG-ND NTST30U100CTG NTST30U100CTG NTST30U100CTG
Product Name Dual Schottky 30 A 100 V Diode and Rectifier Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 TO-220; TO-220 3 LEAD STANDARD TO-220AB-3 TO-220
RoHS Compliant RoHS RoHS
IO 15 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data