Manufacturer: ON Semiconductor
Win Source Part Number: 887823-NTST30120CTG
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: NTST30120
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 1 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Rectifier, Low Forward Voltage, Dual, 30 A, 120 V
Schottky Rectifier, Low Forward Voltage, Dual, 30 A, 120 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST30120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 120 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST30120CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-220-3
Schottky Diodes & Rectifiers LVFR DUAL 30A120VTO-220AB
DIODE ARR SCHOTT 120V 15A TO220
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 887823-NTST30120CTG | NTST30120CTG | 286-NTST30120CTG | NTST30120CTGOS-ND | NTST30120CTG | NTST30120CTG |
| Product Name | Diodes, Rectifiers - Arrays - NTST30120CTG | Dual Schottky 30 A 120 V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 120 V 15A Through Hole TO-220-3 | |||||
| Package | TO-220; TO-220 | TO-220; TO-220 3 LEAD STANDARD | Rail/Tube | TO-220; TO-220-3 | TO-220-3 | TO-220 |
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS |