Rectifier Diode, Schottky, 1 Phase, 1 Element, 30A, 100V V(RRM), Silicon, TO-220AB
Manufacturer: ON Semiconductor
Win Source Part Number: 1084029-NTST30100SG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 950mV @ 30A
Current - Reverse Leakage @ Vr: 1mA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient
Diode Schottky 100V 30A Through Hole TO-220
Schottky Rectifier, Low Forward Voltage, 30 A, 100 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST30100SG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTST30100SG can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers Schottky Rectifiers 100V 30A
DIODE SCHOTTKY 100V 30A TO220
| Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | NTST30100SG | 1084029-NTST30100SG | NTST30100SGOS-ND | 280-NTST30100SG | NTST30100SG | NTST30100SG |
| Product Name | Diodes, Rectifiers - Single - NTST30100SG | Single Diodes | Schottky 30 A 100 V TO-220 Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220-3 | TO-220 | |
| Life Cycle Stage | Obsolete | Active | Removed | |||
| RoHS Compliant | RoHS | RoHS |