Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon, TO-220AB
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 887822-NTST30100CTH
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Bulk
Mounting: Through Hole
Part Status: Obsolete
Family Name: NTST30
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 1
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST30100CTH from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST30100CTH can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V 15A TO220
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | NTST30100CTH | NTST30100CTH-ND | 887822-NTST30100CTH | 286-NTST30100CTH | NTST30100CTH |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - NTST30100CTH | Dual Schottky 30 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220AB | TO-220; TO-220-3 | TO-220; TO-220 | TO-220 | |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | ||||
| Arrangement | Common Catode |