Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3
Win Source Part Number: 1082919-NTST30100CTG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 50
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 15 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Mounting Type: Through Hole
Package / Case: TO-220-3
Supplier Device Package: TO-220
Alternative Parts (Cross-Reference): MBR30H100CTG; MBR2535CTG; MBRF30H100CTG;
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NTST30100CTGOS,NTST3
Base Product Number: NTST30100
Product Status: Obsolete
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST30100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST30100CTG can be used for catalog matching and distributor lookup.
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220
Schottky Diodes & Rectifiers LVFR DUAL 30100 TO-220AB
DIODE ARR SCHOTT 100V 15A TO220
DIODE ARRAY SCHOTTKY 100V TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Diode Arrays |
| Product Number | NTST30100CTGOS-ND | 1082919-NTST30100CTG | 286-NTST30100CTG | NTST30100CTG | NTST30100CTG | NTST30100CTG | NTST30100CTG |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual Schottky 30 A 100 V Diode and Rectifier | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode Arrays | |
| Arrangement | Common Catode | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220-3 | Rail/Tube | TO-220; TO-220 3 LEAD STANDARD | TO-220-3 | TO-220 | TO-220; TO-220-3 |
| Diode Type | Schottky; Schottky | Schottky | |||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts |