Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 1232647-NTST20U100CT
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Rectifier Diode, Schottky, 1 Phase, 2 Element, 10A, 100V V(RRM), Silicon, TO-220AB
Schottky Power Rectifier, Dual, 20 A, 100 V TO-220, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST20U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST20U100CTG can be used for catalog matching and distributor lookup.
DIODE, SCHOTTKY, COMMON CATHODE, 10A, TO-220AB; Repetitive Peak Reverse Voltage:100V; Average Forward Current:10A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-220AB; No. of Pins:4Pins; Forward Voltage Max:790mV RoHS Compliant: Yes
DIODE ARR SCHOTT 100V 10A TO220
Schottky Diodes & Rectifiers LVFR DUAL 20A 100V TO-220
| DigiKey | Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | NTST20U100CTGOS-ND | 1232647-NTST20U100CTG | NTST20U100CTG | 286-NTST20U100CTG | 76T6761 | NTST20U100CTG | NTST20U100CTG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - NTST20U100CTG | Dual Schottky 20 A 100 V Diode and Rectifier | Diode, Schottky, Common Cathode, 10A, To-220Ab; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Arrangement | Common Catode | ||||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||||
| Package | TO-220; TO-220-3 | TO-220; TO-220AB | Rail/Tube | TO-220AB | TO-220-3 | ||
| Diode Type | Schottky | ||||||
| Life Cycle Stage | Obsolete | Removed |