Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3
Manufacturer: ON Semiconductor
Win Source Part Number: 929483-NTST20120CTG
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: NTST20120
Categories: Discrete Semiconductor Products
Case / Package: TO-220
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 23 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Rectifier, Low Forward Voltage, Dual, 20 A, 120 V, TO-220 3 LEAD STANDARD, 50-TUBE Product overview: NTST20120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 120 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTST20120CTG can be used for catalog matching and distributor lookup.
Schottky Rectifier, Low Forward Voltage, Dual, 20 A, 120 V
DIODE ARR SCHOTT 120V 10A TO220
Schottky Diodes & Rectifiers LVFR DUAL 20A120V TO220AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | NTST20120CTGOS-ND | 929483-NTST20120CTG | 286-NTST20120CTG | NTST20120CTG | NTST20120CTG | NTST20120CTG |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - NTST20120CTG | Dual Schottky 20 A 120 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Arrangement | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||||
| Package | TO-220; TO-220-3 | TO-220; TO-220 | Rail/Tube | TO-220; TO-220 3 LEAD STANDARD | TO-220 | TO-220-3 |
| Diode Type | Schottky; Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3 |