Schottky Power Rectifier, Dual, 40 A, 120 V TO-220FP, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ40120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 120 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ40120CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 929482-NTSJ40120CTG
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 20A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Package: TO-220-3 Full Pack
Mounting: Through Hole
Part Status: Obsolete
Family Name: NTSJ40
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3 FULLPACK
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-220-3 Full Pack
DIODE ARR SCHOT 120V 20A TO220FP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-NTSJ40120CTG | 929482-NTSJ40120CTG | NTSJ40120CTGOS-ND | NTSJ40120CTG |
| Product Name | Dual Schottky 40 A 120 V Diode and Rectifier | Diodes, Rectifiers - Arrays - NTSJ40120CTG | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Rail/Tube | TO-220; TO-220-3 FULLPACK | TO-220; TO-220-3 Full Pack | TO-220 |
| RoHS Compliant | RoHS | |||
| IO | 20 amps | |||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |