Manufacturer: ON Semiconductor
Win Source Part Number: 1232645-NTSJ40100CTG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 100V 20A Through Hole TO-220-3 Full Pack
Schottky Power Rectifier, Dual, 40 A, 100 V, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ40100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ40100CTG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 100V TO220 FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 1232645-NTSJ40100CTG | NTSJ40100CTGOS-ND | 286-NTSJ40100CTG | NTSJ40100CTG |
| Product Name | Diodes, Rectifiers - Arrays - NTSJ40100CTG | Diode Arrays | Dual Schottky 40 A 100 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky | |||
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | ||
| Package | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220 |