Manufacturer: ON Semiconductor
Win Source Part Number: 209366-NTSJ30U80CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Voltage - Forward (Vf) (Max) @ If: 800mV @ 15A
Current - Reverse Leakage @ Vr: 200μA @ 80V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack
Schottky Rectifier, Low Forward Voltage, Dual, 30 A, 80 V, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ30U80CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 80 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ30U80CTG can be used for catalog matching and distributor lookup.
DIODE ARR SCHOTT 80V 15A TO220FP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 209366-NTSJ30U80CTG | NTSJ30U80CTGOS-ND | 286-NTSJ30U80CTG | NTSJ30U80CTG |
| Product Name | Diodes, Rectifiers - Arrays - NTSJ30U80CTG | Diode Arrays | Dual Schottky 30 A 80 V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Active | Removed | ||
| VF | 0.8000 volts | 0.8000 volts | ||
| VR | 80 volts | |||
| IR | 0.2000 mA |