Diode Array 1 Pair Common Cathode Schottky 80V 15A Through Hole TO-220-3 Full Pack
Schottky Rectifier, Low Forward Voltage, Dual, 30 A, 80 V, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ3080CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 80 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 80 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ3080CTG can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1232644-NTSJ3080CTG
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Schottky Rectifier, Low Forward Voltage, Dual, 30 A, 80 V
DIODE ARR SCHOTT 80V 15A TO220FP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | NTSJ3080CTGOS-ND | 286-NTSJ3080CTG | 1232644-NTSJ3080CTG | NTSJ3080CTG | NTSJ3080CTG |
| Product Name | Diode Arrays | Dual Schottky 30 A 80 V Diode and Rectifier | Diodes, Rectifiers - Arrays - NTSJ3080CTG | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | |||
| Package | TO-220; TO-220-3 Full Pack | Rail/Tube | TO-220; TO-220 FULLPACK, 3-LEAD | TO-220 | |
| RoHS Compliant | RoHS | RoHS |