onsemi Dual Schottky 30 A 100 V Diode and Rectifier NTSJ30100CTG

Description
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220FP, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ30100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ30100CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220FP, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ30100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ30100CTG can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual Schottky 30 A 100 V Diode and Rectifier
286-NTSJ30100CTG
Dual Schottky 30 A 100 V Diode and Rectifier 286-NTSJ30100CTG
Schottky Power Rectifier, Dual, 30 A, 100 V TO-220FP, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ30100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ30100CTG can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 30 A, 100 V TO-220FP, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ30100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ30100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - NTSJ30100CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
NTSJ30100CTGOS-ND
Diode Arrays NTSJ30100CTGOS-ND
Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 15A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Diodes, Rectifiers - Arrays - NTSJ30100CTG - 060698-NTSJ30100CTG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NTSJ30100CTG
060698-NTSJ30100CTG
Diodes, Rectifiers - Arrays - NTSJ30100CTG 060698-NTSJ30100CTG
Manufacturer: ON Semiconductor Win Source Part Number: 060698-NTSJ30100CTG Packaging: Tube/Rail Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A Current - Reverse Leakage @ Vr: 500μA @ 100V Operating Temperature - Junction: -40°C to 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220FP Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 060698-NTSJ30100CTG
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 850mV @ 15A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Operating Temperature - Junction: -40°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220FP
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTSJ30100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSJ30100CTG
Discrete Semiconductor Products - Diodes - Rectifiers NTSJ30100CTG
DIODE ARR SCHOT 100V 15A TO220FP

DIODE ARR SCHOT 100V 15A TO220FP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-NTSJ30100CTG NTSJ30100CTGOS-ND 060698-NTSJ30100CTG NTSJ30100CTG
Product Name Dual Schottky 30 A 100 V Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - NTSJ30100CTG Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-220; TO-220-3 Full Pack TO-220; TO-220FP TO-220
RoHS Compliant RoHS
IO 15 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Arrangement Common Catode
Unlock Full Specs
to access all available technical data