onsemi Dual Schottky 20 A 100 V Diode and Rectifier NTSJ20U100CTG

Description
Schottky Power Rectifier, Dual, 20 A, 100 V TO-220FP
Request a Quote Datasheet
Description
Schottky Power Rectifier, Dual, 20 A, 100 V TO-220FP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTSJ20U100CTG - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 20 A, 100 V TO-220FP

Schottky Power Rectifier, Dual, 20 A, 100 V TO-220FP

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 20 A 100 V Diode and Rectifier
286-NTSJ20U100CTG
Dual Schottky 20 A 100 V Diode and Rectifier 286-NTSJ20U100CTG
Schottky Power Rectifier, Dual, 20 A, 100 V TO-220FP, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ20U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ20U100CTG can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 20 A, 100 V TO-220FP, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ20U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 100 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ20U100CTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - NTSJ20U100CTGOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Diode Array 1 Pair Common Cathode Schottky 100V 10A Through Hole TO-220-3 Full Pack

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTSJ20U100CTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSJ20U100CTG
Discrete Semiconductor Products - Diodes - Rectifiers NTSJ20U100CTG
DIODE ARR SCHOT 100V 10A TO220FP

DIODE ARR SCHOT 100V 10A TO220FP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers
Product Number NTSJ20U100CTG 286-NTSJ20U100CTG NTSJ20U100CTGOS-ND NTSJ20U100CTG
Product Name Dual Schottky 20 A 100 V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; TO-220 FULLPACK, 3-LEAD Rail/Tube TO-220; TO-220-3 Full Pack TO-220
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
IO 10 amps
Unlock Full Specs
to access all available technical data