Schottky Rectifier, Low Forward Voltage, Dual, 20 A, 120 V
Schottky Rectifier, Low Forward Voltage, Dual, 20 A, 120 V, TO-220 FULLPACK, 3-LEAD, 50-TUBE Product overview: NTSJ20120CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 20 A, 120 V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 20 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSJ20120CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 10A Through Hole TO-220-3 Full Pack
Manufacturer: ON Semiconductor
Win Source Part Number: 887818-NTSJ20120CTG
Features: Diode Array 1 Pair Common Cathode Schottky 120 V 10A Through Hole TO-220-3 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-3 Full Pack
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: NTSJ20
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3 FULLPACK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOT 120V 10A TO220FP
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | NTSJ20120CTG | 286-NTSJ20120CTG | NTSJ20120CTGOS-ND | 887818-NTSJ20120CTG | NTSJ20120CTG |
| Product Name | Dual Schottky 20 A 120 V Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - NTSJ20120CTG | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Package | TO-220; TO-220 FULLPACK, 3-LEAD | Rail/Tube | TO-220; TO-220-3 Full Pack | TO-220; TO-220-3 FULLPACK | TO-220 |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS | RoHS | |||
| IO | 10 amps |