60A 100V Dual Schottky Power Rectifier I2PAK
DIODE ARR SCHOTT 100V 30A I2PAK
Schottky Diodes & Rectifiers 60A 100V Dual Power Rectifier
| Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Schottky Diodes |
| Product Number | NTSB60100CT-1G | NTSB60100CT-1G | NTSB60100CT-1G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | MECHANICAL OUTLINE | TO-262-3 |