DIODE ARRAY SCHOT 200V 20A D2PAK
Diode Array 1 Pair Common Cathode Schottky 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Trench Schottky Rectifier 40A 200V
Trench Schottky Rectifier 40A 200V, 800-REEL Product overview: NTSB40200CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40A, 200V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB40200CTT4G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 887817-NTSB40200CTT4
Features: Diode Array 1 Pair Common Cathode Schottky 200 V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: NTSB40
Categories: Discrete Semiconductor Products
Case / Package: D2PAK
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Schottky Diodes & Rectifiers LVFR 200V 40A
DIODE ARR SCHOTT 200V 20A D2PAK
| DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 488-NTSB40200CTT4GCT-ND | NTSB40200CTT4G | 286-NTSB40200CTT4G | 887817-NTSB40200CTT4G | NTSB40200CTT4G | NTSB40200CTT4G |
| Product Name | Diode Arrays | Schottky 40A 200V Diode and Rectifier | Diodes, Rectifiers - Arrays - NTSB40200CTT4G | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Arrangement | Common Catode | |||||
| Tj | -40 to 150 C (-40 to 302 F) | |||||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK-3 / TO-263-2 | Tape and Reel | D2PAK; D2PAK | ||
| Life Cycle Stage | Obsolete | Last Shipments |