Trench Schottky Rectifier 40A 200V
Diode Array 1 Pair Common Cathode Schottky 200V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
DIODE SCHOTTKY 200V 20A D2PAK
DIODE ARR SCHOTT 200V 20A D2PAK
Schottky Diodes & Rectifiers LVFR 200V 40A
| Rochester Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | NTSB40200CTG | NTSB40200CTGOS-ND | NTSB40200CTG | NTSB40200CTG | NTSB40200CTG |
| Product Name | Diode Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | D2PAK; D2PAK 2 LEAD | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | D2PAK; D2PAK-3 |
| Life Cycle Stage | Obsolete | Removed | |||
| RoHS Compliant | RoHS |