onsemi Dual Schottky 40 A 120 V Diode and Rectifier NTSB40120CTT4G

Description
Schottky Power Rectifier, Dual, 40 A, 120 V D2PAK
Request a Quote Datasheet
Description
Schottky Power Rectifier, Dual, 40 A, 120 V D2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTSB40120CTT4G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 40 A, 120 V D2PAK

Schottky Power Rectifier, Dual, 40 A, 120 V D2PAK

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 40 A 120 V Diode and Rectifier
280-NTSB40120CTT4G
Dual Schottky 40 A 120 V Diode and Rectifier 280-NTSB40120CTT4G
Schottky Power Rectifier, Dual, 40 A, 120 V D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTSB40120CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSB40120CTT4G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 40 A, 120 V D2PAK, D2PAK 2 LEAD, 800-REEL Product overview: NTSB40120CTT4G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 120 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSB40120CTT4G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NTSB40120CTT4G - 1232641-NTSB40120CTT4G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NTSB40120CTT4G
1232641-NTSB40120CTT4G
Diodes, Rectifiers - Single - NTSB40120CTT4G 1232641-NTSB40120CTT4G
Manufacturer: ON Semiconductor Win Source Part Number: 1232641-NTSB40120CTT 4G Manufacturer Homepage: www.onsemi.com Alternative Parts (Cross-Reference): VB40120C-E3/4W; NTSB40120CTG; STPS30150CG; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 1232641-NTSB40120CTT4G
Manufacturer Homepage: www.onsemi.com
Alternative Parts (Cross-Reference): VB40120C-E3/4W; NTSB40120CTG; STPS30150CG;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now
Diode Arrays - 488-NTSB40120CTT4G-ND - DigiKey
Thief River Falls, MN, United States
DIODE ARRAY SCHOT 120V 40A D2PAK

DIODE ARRAY SCHOT 120V 40A D2PAK

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTSB40120CTT4G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSB40120CTT4G
Discrete Semiconductor Products - Diodes - Rectifiers NTSB40120CTT4G
RECTIFIER DIODE, SCHOTTKY, 1 PHA

RECTIFIER DIODE, SCHOTTKY, 1 PHA

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Schottky Diodes Diode Arrays Rectifiers
Product Number NTSB40120CTT4G 280-NTSB40120CTT4G 1232641-NTSB40120CTT4G 488-NTSB40120CTT4G-ND NTSB40120CTT4G
Product Name Dual Schottky 40 A 120 V Diode and Rectifier Diodes, Rectifiers - Single - NTSB40120CTT4G Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package D2PAK; D2PAK 2 LEAD TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Unlock Full Specs
to access all available technical data