NTST40120CTG - Schottky Power Rectifier, Dual, 40 A, 120 V
DIODE ARRAY SCHOT 120V 40A D2PAK
| Rochester Electronics | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | Diode Arrays |
| Product Number | NTSB40120CTG | 488-NTSB40120CTG-ND |
| Product Name | Diode Arrays | |
| Package | D2PAK; D2PAK 3 | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB |