onsemi Dual Schottky 40 A 120 V Diode and Rectifier NTSB40120CT-1G

Description
Schottky Power Rectifier, Dual, 40 A, 120 V I2PAK
Request a Quote Datasheet
Description
Schottky Power Rectifier, Dual, 40 A, 120 V I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTSB40120CT-1G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 40 A, 120 V I2PAK

Schottky Power Rectifier, Dual, 40 A, 120 V I2PAK

Supplier's Site Datasheet
Singapore, Singapore
Dual Schottky 40 A 120 V Diode and Rectifier
286-NTSB40120CT-1G
Dual Schottky 40 A 120 V Diode and Rectifier 286-NTSB40120CT-1G
Schottky Power Rectifier, Dual, 40 A, 120 V I2PAK, MECHANICAL OUTLINE, 50-TUBE Product overview: NTSB40120CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB40120CT-1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 40 A, 120 V I2PAK, MECHANICAL OUTLINE, 50-TUBE Product overview: NTSB40120CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB40120CT-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - NTSB40120CT-1GOS-ND - DigiKey
Thief River Falls, MN, United States
Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Diode Array 1 Pair Common Cathode Schottky 120V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTSB40120CT-1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTSB40120CT-1G
Discrete Semiconductor Products - Diodes - Rectifiers NTSB40120CT-1G
DIODE ARR SCHOTT 120V 20A I2PAK

DIODE ARR SCHOTT 120V 20A I2PAK

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diode Arrays Rectifiers
Product Number NTSB40120CT-1G 286-NTSB40120CT-1G NTSB40120CT-1GOS-ND NTSB40120CT-1G
Product Name Dual Schottky 40 A 120 V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package MECHANICAL OUTLINE Rail/Tube TO-262-3 Long Leads, I2PAK, TO-262AA
Life Cycle Stage Obsolete Removed
RoHS Compliant RoHS RoHS
IO 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: MS865C04 - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6300 volts
View Details
Diodes, Rectifiers - Arrays - NTSJ30U100CTG - 887820-NTSJ30U100CTG - Win Source Electronics
Specs
Diode Type Schottky; Diode Array 1 Pair Common Cathode Schottky 100 V 15A Through Hole TO-220-3 Full Pack
Package TO-220; TO-220FP
View Details
MPPC (SiPMs) / MPPC arrays - S13360-3075CS - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Ceramic
View Details
Schottky barrier double diode - BAT160C,115 - Nexperia B.V.
Specs
Package SOT223; SOT223 SOT223
RoHS Compliant RoHS
IFSM 10 amps
View Details
8 suppliers