Schottky Power Rectifier, Dual, 40 A, 100 V, D2PAK 2 LEAD, 50-TUBE Product overview: NTSB40100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 40 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 40 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB40100CTG can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 20A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Power Rectifier, Dual, 40 A, 100 V
Manufacturer: onsemi
Win Source Part Number: 1325593-NTSB40100CTG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 20 A
Current - Reverse Leakage @ Vr: 12 µA @ 70 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Supplier Device Package: D2PAK
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 72
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NTSB40100CTG-ND,NTSB
Base Product Number: NTSB40100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
DIODE ARR SCHOTT 100V 20A D2PAK
Schottky Diodes & Rectifiers LVFR 40A 100V D2PAK
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 286-NTSB40100CTG | NTSB40100CTGOS-ND | NTSB40100CTG | 1325593-NTSB40100CTG | NTSB40100CTG | NTSB40100CTG |
| Product Name | Dual Schottky 40 A 100 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Package | Rail/Tube | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK 2 LEAD | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | D2PAK | TO-220AB-3 |
| RoHS Compliant | RoHS | RoHS | ||||
| IO | 20 amps | |||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |||
| Arrangement | Common Catode |