Manufacturer: onsemi
Win Source Part Number: 1325582-NTSB30U100CT
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 800 mV @ 15 A
Current - Reverse Leakage @ Vr: 675 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: D2PAK
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NTSB30U100CTG-ND,NTS
Base Product Number: NTSB30
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Schottky Power Rectifier, Dual, 30 A, 100 V D2PAK, D2PAK 2 LEAD, 50-TUBE Product overview: NTSB30U100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB30U100CTG can be used for catalog matching and distributor lookup.
Rectifier Diode, Schottky, 1 Phase, 2 Element, 15A, 100V V(RRM), Silicon
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers LVFR DUAL 30A 100V D2PAK
DIODE ARR SCHOTT 100V 15A D2PAK
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 1325582-NTSB30U100CTG | 286-NTSB30U100CTG | NTSB30U100CTG | NTSB30U100CTGOS-ND | NTSB30U100CTG | NTSB30U100CTG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Dual Schottky 30 A 100 V Diode and Rectifier | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Type | Schottky; Schottky | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| VF | 0.8000 volts | 0.8000 volts | ||||
| VR | 100 volts | |||||
| IR | 0.6750 mA |