onsemi Dual Schottky 30 A 100 V Diode and Rectifier NTSB30U100CT-1G

Description
Schottky Power Rectifier, Dual, 30 A, 100 V I2PAK
Request a Quote Datasheet
Description
Schottky Power Rectifier, Dual, 30 A, 100 V I2PAK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - NTSB30U100CT-1G - Rochester Electronics
Newburyport, MA, United States
Schottky Power Rectifier, Dual, 30 A, 100 V I2PAK

Schottky Power Rectifier, Dual, 30 A, 100 V I2PAK

Supplier's Site Datasheet
Dual Schottky 30 A 100 V Diode and Rectifier - 280-NTSB30U100CT-1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual Schottky 30 A 100 V Diode and Rectifier
280-NTSB30U100CT-1G
Dual Schottky 30 A 100 V Diode and Rectifier 280-NTSB30U100CT-1G
Schottky Power Rectifier, Dual, 30 A, 100 V I2PAK, MECHANICAL OUTLINE, 50-TUBE Product overview: NTSB30U100CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSB30U100CT-1G can be used for catalog matching and distributor lookup.

Schottky Power Rectifier, Dual, 30 A, 100 V I2PAK, MECHANICAL OUTLINE, 50-TUBE Product overview: NTSB30U100CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSB30U100CT-1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - NTSB30U100CT-1G - 812204-NTSB30U100CT-1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - NTSB30U100CT-1G
812204-NTSB30U100CT-1G
Diodes, Rectifiers - Arrays - NTSB30U100CT-1G 812204-NTSB30U100CT-1G
Manufacturer: ON Semiconductor Win Source Part Number: 812204-NTSB30U100CT- 1G Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -40°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 15A Supplier Device Package: I2PAK (TO-262) Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Low Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 50 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 800mV at 15A Current - Reverse Leakage at Vr: 675μA at 100V

Manufacturer: ON Semiconductor
Win Source Part Number: 812204-NTSB30U100CT-1G
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: I2PAK (TO-262)
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 800mV at 15A
Current - Reverse Leakage at Vr: 675μA at 100V

Buy Now
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTSB30U100CT-1G
Schottky Diodes & Rectifiers NTSB30U100CT-1G
Schottky Diodes & Rectifiers LVFR DUAL 30A 100V I2PAK

Schottky Diodes & Rectifiers LVFR DUAL 30A 100V I2PAK

Buy Now Datasheet
Diode, Schottky, Common Cathode, 15A, To-262; Repetitive Peak Reverse Voltage Onsemi - 76T6760 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Common Cathode, 15A, To-262; Repetitive Peak Reverse Voltage Onsemi
76T6760
Diode, Schottky, Common Cathode, 15A, To-262; Repetitive Peak Reverse Voltage Onsemi 76T6760
DIODE, SCHOTTKY, COMMON CATHODE, 15A, TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:4Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

DIODE, SCHOTTKY, COMMON CATHODE, 15A, TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:15A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-262; No. of Pins:4Pins; Forward Voltage Max:800mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diode Arrays Schottky Diodes Schottky Diodes
Product Number NTSB30U100CT-1G 280-NTSB30U100CT-1G 812204-NTSB30U100CT-1G NTSB30U100CT-1G 76T6760
Product Name Dual Schottky 30 A 100 V Diode and Rectifier Diodes, Rectifiers - Arrays - NTSB30U100CT-1G Schottky Diodes & Rectifiers Diode, Schottky, Common Cathode, 15A, To-262; Repetitive Peak Reverse Voltage Onsemi
Package MECHANICAL OUTLINE Rail/Tube I2PAK TO-262
Life Cycle Stage Obsolete
RoHS Compliant RoHS RoHS RoHS
IO 15 amps
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual series high-speed switching diodes - BAV99QA-QZ - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG875C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Schottky Diodes & Rectifiers - 1223389 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details