Diode Array 1 Pair Common Cathode Schottky 120V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Diodes & Rectifiers LVFR DUAL 30A 120V D2PAK
DIODE ARR SCHOTT 120V 15A D2PAK
DIODE, SCHOTTKY, DUAL, 30A, 120V, D2PAK; Repetitive Peak Reverse Voltage:120V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:1.08V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | NTSB30120CTGOS-ND | NTSB30120CTG | NTSB30120CTG | 05W5649 |
| Product Name | Diode Arrays | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Dual, 30A, 120V, D2Pak; Repetitive Peak Reverse Voltage Onsemi |
| Arrangement | Common Catode | |||
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-263-3, D2PAK (2 Leads + Tab), TO-263AB | D2PAK; D2PAK | D2PAK | D2PAK; TO-263 (D2PAK) |
| Life Cycle Stage | Removed |