Manufacturer: ON Semiconductor
Win Source Part Number: 1232639-NTSB30120CT-
Manufacturer Homepage: www.onsemi.com
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Schottky Rectifier, Low Forward Voltage, Dual, 30 A, 120 V
Schottky Rectifier, Low Forward Voltage, Dual, 30 A, 120 V, MECHANICAL OUTLINE, 50-TUBE Product overview: NTSB30120CT-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 120 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 120 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB30120CT-1G can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 120V 15A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
DIODE ARR SCHOTT 120V 15A I2PAK
Schottky Diodes & Rectifiers LVFR DUAL 30A120VI2PAK
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1232639-NTSB30120CT-1G | NTSB30120CT-1G | 286-NTSB30120CT-1G | NTSB30120CT-1GOS-ND | NTSB30120CT-1G | NTSB30120CT-1G |
| Product Name | Diodes, Rectifiers - Arrays - NTSB30120CT-1G | Dual Schottky 30 A 120 V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | |
| Diode Type | Schottky | |||||
| Package | MECHANICAL OUTLINE | Rail/Tube | TO-262-3 Long Leads, I2PAK, TO-262AA | I2PAK | ||
| Life Cycle Stage | Obsolete | Removed | ||||
| RoHS Compliant | RoHS | RoHS |