Manufacturer: ON Semiconductor
Win Source Part Number: 813224-NTSB30100S-1G
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 30A
Operating Temperature - Junction: -40°C ~ 150°C
Supplier Device Package: I2PAK (TO-262)
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 50
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 950mV at 30A
Current - Reverse Leakage at Vr: 1mA at 100V
Schottky Rectifier, Low Forward Voltage, 30 A, 100 V, MECHANICAL OUTLINE, 50-TUBE Product overview: NTSB30100S-1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTSB30100S-1G can be used for catalog matching and distributor lookup.
Schottky Rectifier, Low Forward Voltage, 30 A, 100 V
Diode Schottky 100V 30A Through Hole I2PAK (TO-262)
Schottky Diodes & Rectifiers LVFR 30A 100V IN I2PAK
DIODE SCHOTTKY 100V 30A I2PAK
DIODE, SCHOTTKY, COMMON ANODE, 30A, TO-262; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Single
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 813224-NTSB30100S-1G | 280-NTSB30100S-1G | NTSB30100S-1G | NTSB30100S-1G-ND | NTSB30100S-1G | NTSB30100S-1G | 24T3497 |
| Product Name | Diodes, Rectifiers - Single - NTSB30100S-1G | Schottky 30 A 100 V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Schottky, Common Anode, 30A, To-262; Repetitive Peak Reverse Voltage Onsemi | |
| VF | 0.9500 volts | 0.9500 volts | 0.9500 volts | ||||
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package | Rail/Tube | MECHANICAL OUTLINE | TO-262 | TO-262 | |||
| RoHS Compliant | RoHS | RoHS | RoHS |