Manufacturer: onsemi
Win Source Part Number: 1325584-NTSB30100CTG
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Surface Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Voltage - Forward (Vf) (Max) @ If: 850 mV @ 15 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Operating Temperature - Junction: -40°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 15A
Supplier Device Package: D2PAK
Case / Package: TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NTSB30100CTGOS,ONSON
Base Product Number: NTSB30100
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Diode Array 1 Pair Common Cathode Schottky 100V 15A Surface Mount TO-263-3, D²Pak (2 Leads + Tab), TO-263AB
Schottky Power Rectifier, Dual, 30 A, 100 V D2PAK, D2PAK 2 LEAD, 50-TUBE Product overview: NTSB30100CTG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Schottky, 30 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Dual, 30 A, 100 V, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-NTSB30100CTG can be used for catalog matching and distributor lookup.
DIODE ARRAY SCHOTTKY 100V D2PAK
DIODE, SCHOTTKY, DUAL, 30A, 100V, D2PAK; Repetitive Peak Reverse Voltage:100V; Average Forward Current:30A; Diode Configuration:Dual Common Cathode; Diode Case Style:TO-263 (D2PAK); No. of Pins:3Pins; Forward Voltage Max:850mV RoHS Compliant: Yes
Schottky Diodes & Rectifiers LVFR DUAL 30A 100V D2PAK
DIODE ARR SCHOTT 100V 15A D2PAK
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Diode Arrays | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1325584-NTSB30100CTG | NTSB30100CTGOS-ND | 286-NTSB30100CTG | NTSB30100CTG | 05W5647 | NTSB30100CTG | NTSB30100CTG |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Dual Schottky 30 A 100 V Diode and Rectifier | Diode Arrays | Diode, Schottky, Dual, 30A, 100V, D2Pak; Repetitive Peak Reverse Voltage Onsemi | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | Schottky | |||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.8500 volts | 0.8500 volts | 0.8500 volts | 0.8500 volts | |||
| VR | 100 volts | 100 volts | |||||
| IR | 0.5000 mA | 0.5000 mA |