onsemi N-Channel 25V 700mA MOSFET Transistor NTS4409NT1G

Description
N-Channel JFET, 25V, 700mA, 350mΩ, SOT-323 Product overview: NTS4409NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 700mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 700mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4409NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
N-Channel JFET, 25V, 700mA, 350mΩ, SOT-323 Product overview: NTS4409NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 700mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 700mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4409NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 25V 700mA MOSFET Transistor
278-NTS4409NT1G
N-Channel 25V 700mA MOSFET Transistor 278-NTS4409NT1G
N-Channel JFET, 25V, 700mA, 350mΩ, SOT-323 Product overview: NTS4409NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 700mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 700mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4409NT1G can be used for catalog matching and distributor lookup.

N-Channel JFET, 25V, 700mA, 350mΩ, SOT-323 Product overview: NTS4409NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 25V, 700mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 700mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4409NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - NTS4409NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4409NT1GOSDKR-ND
Single FETs, MOSFETs NTS4409NT1GOSDKR-ND
N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4409NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4409NT1GOSCT-ND
Single FETs, MOSFETs NTS4409NT1GOSCT-ND
N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4409NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4409NT1GOSTR-ND
Single FETs, MOSFETs NTS4409NT1GOSTR-ND
N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

N-Channel 25V 700mA (Ta) 280mW (Tj) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
MOSFETs - 7804770P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804770P
MOSFETs 7804770P
MOSFET N-Ch 25V 0.75A Signal ESD SC70

MOSFET N-Ch 25V 0.75A Signal ESD SC70

Supplier's Site
MOSFETs - 7804770 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804770
MOSFETs 7804770
MOSFET N-Ch 25V 0.75A Signal ESD SC70

MOSFET N-Ch 25V 0.75A Signal ESD SC70

Supplier's Site
MOSFETs - 1631143 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631143
MOSFETs 1631143
MOSFET N-Ch 25V 0.75A Signal ESD SC70

MOSFET N-Ch 25V 0.75A Signal ESD SC70

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4409NT1G - 025833-NTS4409NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4409NT1G
025833-NTS4409NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4409NT1G 025833-NTS4409NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025833-NTS4409NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 280mW (Tj) Family Name: NTS4409N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 25V Continuous Drain Current at 25°C: 700mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 1.5nC @ 4.5V Max Input Capacitance: 60pF @ 10V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 4.5V Alternative Parts (Cross-Reference): Si1304DL; Si1304DL-T1; SI1304DL-T3; Si1304DL-T1-E3; Introduction Date: October 04, 2005 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025833-NTS4409NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 280mW (Tj)
Family Name: NTS4409N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.7V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 25V
Continuous Drain Current at 25°C: 700mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 1.5nC @ 4.5V
Max Input Capacitance: 60pF @ 10V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 350 mOhm @ 600mA, 4.5V
Alternative Parts (Cross-Reference): Si1304DL; Si1304DL-T1; SI1304DL-T3; Si1304DL-T1-E3;
Introduction Date: October 04, 2005
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
N Ch Mosfet, 25V, 750Ma, Sot-323, Full Reel; Channel Type Onsemi - 70K4033 - Newark, An Avnet Company
Chicago, IL, United States
N Ch Mosfet, 25V, 750Ma, Sot-323, Full Reel; Channel Type Onsemi
70K4033
N Ch Mosfet, 25V, 750Ma, Sot-323, Full Reel; Channel Type Onsemi 70K4033
N CH MOSFET, 25V, 750mA, SOT-323, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:750mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:330mW RoHS Compliant: Yes

N CH MOSFET, 25V, 750mA, SOT-323, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:750mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:330mW RoHS Compliant: Yes

Supplier's Site Datasheet
N Channel Mosfet, 25V, 750Ma, Sot-323; Channel Type Onsemi - 09R9672 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 25V, 750Ma, Sot-323; Channel Type Onsemi
09R9672
N Channel Mosfet, 25V, 750Ma, Sot-323; Channel Type Onsemi 09R9672
N CHANNEL MOSFET, 25V, 750mA, SOT-323; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:750mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:650mV RoHS Compliant: Yes

N CHANNEL MOSFET, 25V, 750mA, SOT-323; Channel Type:N Channel; Drain Source Voltage Vds:25V; Continuous Drain Current Id:750mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:650mV RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTS4409NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTS4409NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTS4409NT1G
MOSFET N-CH 25V 700MA SC70-3

MOSFET N-CH 25V 700MA SC70-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET NFET 25V/8V 75mA 350

MOSFET NFET 25V/8V 75mA 350

Buy Now Datasheet
Single FETs, MOSFETs - NTS4409NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTS4409NT1G
Single FETs, MOSFETs NTS4409NT1G
MOSFET N-CH 25V 700MA SC70-3

MOSFET N-CH 25V 700MA SC70-3

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTS4409NT1G NTS4409NT1GOSDKR-ND 7804770P 7804770 025833-NTS4409NT1G 70K4033 09R9672 NTS4409NT1G NTS4409NT1G NTS4409NT1G
Product Name N-Channel 25V 700mA MOSFET Transistor Single FETs, MOSFETs MOSFETs MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4409NT1G N Ch Mosfet, 25V, 750Ma, Sot-323, Full Reel; Channel Type Onsemi N Channel Mosfet, 25V, 750Ma, Sot-323; Channel Type Onsemi Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel
PD 330 milliwatts 280 milliwatts 330 milliwatts 280 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type SOT323; SC-70, SOT-323 SOT23; SOT-23 SOT23; Sot-23 SOT3; SOT323; SC-70-3 (SOT323) TO-3; SOT3; SOT323 TO-3; SOT3; SOT323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323
MOSFET Operating Mode Enhancement
Unlock Full Specs
to access all available technical data