onsemi MOSFETs NTS4101PT1G

Description
MOSFET P-Channel 20V 1.37A SC70
Request a Quote Datasheet
Description
MOSFET P-Channel 20V 1.37A SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 7804767 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804767
MOSFETs 7804767
MOSFET P-Channel 20V 1.37A SC70

MOSFET P-Channel 20V 1.37A SC70

Supplier's Site
MOSFETs - 7804767P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
7804767P
MOSFETs 7804767P
MOSFET P-Channel 20V 1.37A SC70

MOSFET P-Channel 20V 1.37A SC70

Supplier's Site
MOSFETs - 1631141 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1631141
MOSFETs 1631141
MOSFET P-Channel 20V 1.37A SC70

MOSFET P-Channel 20V 1.37A SC70

Supplier's Site
Singapore, Singapore
P-Channel -20V -1.37A MOSFET Transistor
278-NTS4101PT1G
P-Channel -20V -1.37A MOSFET Transistor 278-NTS4101PT1G
P-Channel JFET -20V, -1.37A, 120mΩ, SOT-323 Product overview: NTS4101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -1.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4101PT1G can be used for catalog matching and distributor lookup.

P-Channel JFET -20V, -1.37A, 120mΩ, SOT-323 Product overview: NTS4101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -20V, -1.37A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -20V, -1.37A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4101PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4101PT1G - 025831-NTS4101PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4101PT1G
025831-NTS4101PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4101PT1G 025831-NTS4101PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025831-NTS4101PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 329mW (Ta) Family Name: NTS4101P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 20V Continuous Drain Current at 25°C: 1.37A (Ta) Gate-Source Threshold Voltage: 1.5V @ 250μA Max Gate Charge: 9nC @ 4.5V Max Input Capacitance: 840pF @ 20V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V Alternative Parts (Cross-Reference): DMP2160UW-7; NTS4101P; NTS4101PT1; RTF020P02TR; DMP2240UWQ-7; RTF020P02; Introduction Date: June 23, 2004 ECCN: EAR99 Country of Origin: China, Taiwan Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Portable Devices, Industrial

Manufacturer: ON Semiconductor
Win Source Part Number: 025831-NTS4101PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 329mW (Ta)
Family Name: NTS4101P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 20V
Continuous Drain Current at 25°C: 1.37A (Ta)
Gate-Source Threshold Voltage: 1.5V @ 250μA
Max Gate Charge: 9nC @ 4.5V
Max Input Capacitance: 840pF @ 20V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 120 mOhm @ 1A, 4.5V
Alternative Parts (Cross-Reference): DMP2160UW-7; NTS4101P; NTS4101PT1; RTF020P02TR; DMP2240UWQ-7; RTF020P02;
Introduction Date: June 23, 2004
ECCN: EAR99
Country of Origin: China, Taiwan
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Portable Devices, Industrial

Buy Now Datasheet
Single FETs, MOSFETs - NTS4101PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4101PT1GOSCT-ND
Single FETs, MOSFETs NTS4101PT1GOSCT-ND
P-Channel 20V 1.37A (Ta) 329mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 20V 1.37A (Ta) 329mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4101PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4101PT1GOSDKR-ND
Single FETs, MOSFETs NTS4101PT1GOSDKR-ND
P-Channel 20V 1.37A (Ta) 329mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 20V 1.37A (Ta) 329mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4101PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4101PT1GOSTR-ND
Single FETs, MOSFETs NTS4101PT1GOSTR-ND
P-Channel 20V 1.37A (Ta) 329mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 20V 1.37A (Ta) 329mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTS4101PT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTS4101PT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTS4101PT1G
MOSFET P-CH 20V 1.37A SC70-3

MOSFET P-CH 20V 1.37A SC70-3

Supplier's Site
Sheung Wan, Hong Kong
MOSFET -20V -1.37A P-Channel

MOSFET -20V -1.37A P-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTS4101PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTS4101PT1G
Single FETs, MOSFETs NTS4101PT1G
MOSFET P-CH 20V 1.37A SC70-3

MOSFET P-CH 20V 1.37A SC70-3

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 1.37 A, 20 V, 120 Mohm, -4.5 V, -640 Mv Rohs Compliant Onsemi - 58M9934 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 1.37 A, 20 V, 120 Mohm, -4.5 V, -640 Mv Rohs Compliant Onsemi
58M9934
Mosfet Transistor, P Channel, 1.37 A, 20 V, 120 Mohm, -4.5 V, -640 Mv Rohs Compliant Onsemi 58M9934
MOSFET Transistor, P Channel, 1.37 A, 20 V, 120 mohm, -4.5 V, -640 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, 1.37 A, 20 V, 120 mohm, -4.5 V, -640 mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -20V, 1.37A, Sot-323; Channel Type Onsemi - 71J7064 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -20V, 1.37A, Sot-323; Channel Type Onsemi
71J7064
P Channel Mosfet, -20V, 1.37A, Sot-323; Channel Type Onsemi 71J7064
P CHANNEL MOSFET, -20V, 1.37A, SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:640mV RoHS Compliant: Yes

P CHANNEL MOSFET, -20V, 1.37A, SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:20V; Continuous Drain Current Id:1.37A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:640mV RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 7804767 7804767P 278-NTS4101PT1G 025831-NTS4101PT1G NTS4101PT1GOSCT-ND NTS4101PT1G NTS4101PT1G NTS4101PT1G 58M9934 71J7064
Product Name MOSFETs MOSFETs P-Channel -20V -1.37A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4101PT1G Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET Single FETs, MOSFETs Mosfet Transistor, P Channel, 1.37 A, 20 V, 120 Mohm, -4.5 V, -640 Mv Rohs Compliant Onsemi P Channel Mosfet, -20V, 1.37A, Sot-323; Channel Type Onsemi
Polarity P-Channel P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel
MOSFET Operating Mode Enhancement
Package Type SOT323; Sot-323 (sc-70) SC-70 SOT3; SOT323; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3 TO-3; SOT3; SOT323
Number of units in IC 1
PD 329 milliwatts 329 milliwatts 329 milliwatts
Unlock Full Specs
to access all available technical data