onsemi Single FETs, MOSFETs NTS4001NT3G

Description
MOSFET N-CH 30V 270MA SC70
Request a Quote Datasheet
Description
MOSFET N-CH 30V 270MA SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 488-NTS4001NT3GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTS4001NT3GCT-ND
Single FETs, MOSFETs 488-NTS4001NT3GCT-ND
MOSFET N-CH 30V 270MA SC70

MOSFET N-CH 30V 270MA SC70

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTS4001NT3GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTS4001NT3GTR-ND
Single FETs, MOSFETs 488-NTS4001NT3GTR-ND
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - 488-NTS4001NT3GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
488-NTS4001NT3GDKR-ND
Single FETs, MOSFETs 488-NTS4001NT3GDKR-ND
MOSFET N-CH 30V 270MA SC70

MOSFET N-CH 30V 270MA SC70

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1109296-NTS4001NT3G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1109296-NTS4001NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1109296-NTS4001NT3G
Win Source Part Number: 1109296-NTS4001NT3G Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Package: Tape & Reel (TR) Standard Package: 10,000 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Current - Continuous Drain (Id) @ 25°C: 270mA (Ta) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Power Dissipation (Max): 330mW (Ta) Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 (SOT323) Gate Charge (Qg) (Max) @ Vgs: 1.3 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 33 pF @ 5 V Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Other Names: 488-NTS4001NT3GTR Base Product Number: NTS4001 Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V

Win Source Part Number: 1109296-NTS4001NT3G
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Package: Tape & Reel (TR)
Standard Package: 10,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Current - Continuous Drain (Id) @ 25°C: 270mA (Ta)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 100µA
Power Dissipation (Max): 330mW (Ta)
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Gate Charge (Qg) (Max) @ Vgs: 1.3 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 33 pF @ 5 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Other Names: 488-NTS4001NT3GTR
Base Product Number: NTS4001
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V

Buy Now
Singapore, Singapore
N-Channel 30V 270mA MOSFET Transistor
278-NTS4001NT3G
N-Channel 30V 270mA MOSFET Transistor 278-NTS4001NT3G
Single N-Channel Small Signal MOSFET 30V, 270mA, 1.5Ω, 10000-REEL Product overview: NTS4001NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 270mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 270mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4001NT3G can be used for catalog matching and distributor lookup.

Single N-Channel Small Signal MOSFET 30V, 270mA, 1.5Ω, 10000-REEL Product overview: NTS4001NT3G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 30V, 270mA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 270mA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4001NT3G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTS4001NT3G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTS4001NT3G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTS4001NT3G
MOSFET N-CH 30V 270MA SC70

MOSFET N-CH 30V 270MA SC70

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 488-NTS4001NT3GCT-ND 1109296-NTS4001NT3G 278-NTS4001NT3G NTS4001NT3G
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single N-Channel 30V 270mA MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
Unlock Full Specs
to access all available technical data

Similar Products