onsemi 30V 0.27A MOSFET Transistor NTS4001NT1G

Description
MOSFET N-CH 30V 0.27A 1R SC-70 Product overview: NTS4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4001NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 30V 0.27A 1R SC-70 Product overview: NTS4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4001NT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 0.27A MOSFET Transistor
278-NTS4001NT1G
30V 0.27A MOSFET Transistor 278-NTS4001NT1G
MOSFET N-CH 30V 0.27A 1R SC-70 Product overview: NTS4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4001NT1G can be used for catalog matching and distributor lookup.

MOSFET N-CH 30V 0.27A 1R SC-70 Product overview: NTS4001NT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.27A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 30V, 0.27A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4001NT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4001NT1G - 025830-NTS4001NT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4001NT1G
025830-NTS4001NT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4001NT1G 025830-NTS4001NT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025830-NTS4001NT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: N-Channel Power Dissipation (Max): 330mW (Ta) Family Name: NTS4001N Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 30V Continuous Drain Current at 25°C: 270mA (Ta) Gate-Source Threshold Voltage: 1.5V @ 100μA Max Gate Charge: 1.3nC @ 5V Max Input Capacitance: 33pF @ 5V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V Alternative Parts (Cross-Reference): RHU003N03FRAT106; RHU003N03T106; RJU003N03FRAT106; DMN63D8LW-13; Introduction Date: September 17, 2003 ECCN: EAR99 Country of Origin: China , United States of America Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 025830-NTS4001NT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 330mW (Ta)
Family Name: NTS4001N
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 30V
Continuous Drain Current at 25°C: 270mA (Ta)
Gate-Source Threshold Voltage: 1.5V @ 100μA
Max Gate Charge: 1.3nC @ 5V
Max Input Capacitance: 33pF @ 5V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 1.5 Ohm @ 10mA, 4V
Alternative Parts (Cross-Reference): RHU003N03FRAT106; RHU003N03T106; RJU003N03FRAT106; DMN63D8LW-13;
Introduction Date: September 17, 2003
ECCN: EAR99
Country of Origin: China , United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single FETs, MOSFETs - NTS4001NT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4001NT1GOSCT-ND
Single FETs, MOSFETs NTS4001NT1GOSCT-ND
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4001NT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4001NT1GOSTR-ND
Single FETs, MOSFETs NTS4001NT1GOSTR-ND
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS4001NT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4001NT1GOSDKR-ND
Single FETs, MOSFETs NTS4001NT1GOSDKR-ND
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 30V 270mA N-Channel

MOSFET 30V 270mA N-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTS4001NT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTS4001NT1G
Single FETs, MOSFETs NTS4001NT1G
MOSFET N-CH 30V 270MA SC70-3

MOSFET N-CH 30V 270MA SC70-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTS4001NT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTS4001NT1G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTS4001NT1G
MOSFET N-CH 30V 270MA SC70-3

MOSFET N-CH 30V 270MA SC70-3

Supplier's Site
N Channel Mosfet, 30V, 270Ma, Sc-70; Channel Type Onsemi - 83H7842 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 30V, 270Ma, Sc-70; Channel Type Onsemi
83H7842
N Channel Mosfet, 30V, 270Ma, Sc-70; Channel Type Onsemi 83H7842
N CHANNEL MOSFET, 30V, 270mA, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:270mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

N CHANNEL MOSFET, 30V, 270mA, SC-70; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:270mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 30V, 0.27A, Sot-323-3; Channel Type Onsemi - 29X6223 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 30V, 0.27A, Sot-323-3; Channel Type Onsemi
29X6223
Mosfet, N Channel, 30V, 0.27A, Sot-323-3; Channel Type Onsemi 29X6223
MOSFET, N CHANNEL, 30V, 0.27A, SOT-323-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:270mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

MOSFET, N CHANNEL, 30V, 0.27A, SOT-323-3; Channel Type:N Channel; Drain Source Voltage Vds:30V; Continuous Drain Current Id:270mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4V; Gate Source Threshold Voltage Max:1.2V RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 270 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant Onsemi - 58M9933 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 270 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant Onsemi
58M9933
Mosfet Transistor, N Channel, 270 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant Onsemi 58M9933
MOSFET Transistor, N Channel, 270 mA, 30 V, 1 ohm, 4 V, 1.2 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 270 mA, 30 V, 1 ohm, 4 V, 1.2 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-NTS4001NT1G 025830-NTS4001NT1G NTS4001NT1GOSCT-ND NTS4001NT1G NTS4001NT1G NTS4001NT1G 83H7842 29X6223 58M9933
Product Name 30V 0.27A MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS4001NT1G Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs N Channel Mosfet, 30V, 270Ma, Sc-70; Channel Type Onsemi Mosfet, N Channel, 30V, 0.27A, Sot-323-3; Channel Type Onsemi Mosfet Transistor, N Channel, 270 Ma, 30 V, 1 Ohm, 4 V, 1.2 V Rohs Compliant Onsemi
Polarity N-Channel N-Channel; N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel N-Channel
PD 330 milliwatts 330 milliwatts 330 milliwatts
TJ -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
V(BR)DSS 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

GaAs Fet Switches - KCB820 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 6000 MHz
View Details
Single FETs, MOSFETs - 94-2110-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
2 suppliers