onsemi Single FETs, MOSFETs NTS4001NT1

Description
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTS4001NT1OS-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS4001NT1OS-ND
Single FETs, MOSFETs NTS4001NT1OS-ND
N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

N-Channel 30V 270mA (Ta) 330mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Singapore, Singapore
N-Channel 270 mA 30 V MOSFET Transistor
278-NTS4001NT1
N-Channel 270 mA 30 V MOSFET Transistor 278-NTS4001NT1
TRANSISTOR 270 mA, 30 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 419-04, SC-70, 3 PIN, FET General Purpose Small Signal Product overview: NTS4001NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 270 mA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 270 mA, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4001NT1 can be used for catalog matching and distributor lookup.

TRANSISTOR 270 mA, 30 V, N-CHANNEL, Si, SMALL SIGNAL, MOSFET, CASE 419-04, SC-70, 3 PIN, FET General Purpose Small Signal Product overview: NTS4001NT1 from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 270 mA, 30 V. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 270 mA, 30 V, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS4001NT1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs - 1350195-NTS4001NT1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
1350195-NTS4001NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs 1350195-NTS4001NT1
Win Source Part Number: 1350195-NTS4001NT1 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Package: Tape & Reel Standard Package: 3,000 Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 30 V Power Dissipation (Max): 330mW (Ta) Mounting Type: Surface Mount Package / Case: SC-70, SOT-323 Supplier Device Package: SC-70-3 (SOT323) Vgs (Max): ±20V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0095 Mfr: onsemi Base Product Number: NTS400 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V RoHS Status: RoHS non-compliant Current - Continuous Drain (Id) @ 25°C: 270mA (Ta) Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V Vgs(th) (Max) @ Id: 1.5V @ 100µA Gate Charge (Qg) (Max) @ Vgs: 1.3 nC @ 5 V Input Capacitance (Ciss) (Max) @ Vds: 33 pF @ 5 V

Win Source Part Number: 1350195-NTS4001NT1
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs
Package: Tape & Reel
Standard Package: 3,000
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 30 V
Power Dissipation (Max): 330mW (Ta)
Mounting Type: Surface Mount
Package / Case: SC-70, SOT-323
Supplier Device Package: SC-70-3 (SOT323)
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Mfr: onsemi
Base Product Number: NTS400
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 2.5V, 4V
RoHS Status: RoHS non-compliant
Current - Continuous Drain (Id) @ 25°C: 270mA (Ta)
Rds On (Max) @ Id, Vgs: 1.5Ohm @ 10mA, 4V
Vgs(th) (Max) @ Id: 1.5V @ 100µA
Gate Charge (Qg) (Max) @ Vgs: 1.3 nC @ 5 V
Input Capacitance (Ciss) (Max) @ Vds: 33 pF @ 5 V

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - NTS4001NT1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
NTS4001NT1
Discrete Semiconductor Products - Transistors - FETs, MOSFETs NTS4001NT1
MOSFET N-CH 30V 270MA SC70-3

MOSFET N-CH 30V 270MA SC70-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number NTS4001NT1OS-ND 278-NTS4001NT1 1350195-NTS4001NT1 NTS4001NT1
Product Name Single FETs, MOSFETs N-Channel 270 mA 30 V MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel
Unlock Full Specs
to access all available technical data