onsemi Single Diodes NTS260SFT1G

Description
Diode Schottky 60V 2A Surface Mount SOD-123FL
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount SOD-123FL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NTS260SFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NTS260SFT1GOSTR-ND
Single Diodes NTS260SFT1GOSTR-ND
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - NTS260SFT1G - 1084026-NTS260SFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NTS260SFT1G
1084026-NTS260SFT1G
Diodes, Rectifiers - Single - NTS260SFT1G 1084026-NTS260SFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084026-NTS260SFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 650mV @ 2A Current - Reverse Leakage @ Vr: 50μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: ON Semiconductor
Win Source Part Number: 1084026-NTS260SFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 650mV @ 2A
Current - Reverse Leakage @ Vr: 50μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Schottky 2A 60V Diode and Rectifier - 280-NTS260SFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-NTS260SFT1G
Schottky 2A 60V Diode and Rectifier 280-NTS260SFT1G
Trench Schottky Rectifier Low Vf, 2A, 60V, SOD-123FL 2 LEAD, 3000-REEL Product overview: NTS260SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS260SFT1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier Low Vf, 2A, 60V, SOD-123FL 2 LEAD, 3000-REEL Product overview: NTS260SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS260SFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS260SFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS260SFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NTS260SFT1G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTS260SFT1G
Schottky Diodes & Rectifiers NTS260SFT1G
Schottky Diodes & Rectifiers 2A 60V LOW VF TRENCH REC

Schottky Diodes & Rectifiers 2A 60V LOW VF TRENCH REC

Buy Now Datasheet
Single Diodes - NTS260SFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS260SFT1G
Single Diodes NTS260SFT1G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site Datasheet
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 30Y6983 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi
30Y6983
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi 30Y6983
DIODE, SCHOTTKY, 2A, 60V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 60V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 45Y4128 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi
45Y4128
Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi 45Y4128
DIODE, SCHOTTKY, 2A, 60V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:650mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 60V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:650mV RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 85AC2111 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi
85AC2111
Schottky Diode, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi 85AC2111
SCHOTTKY DIODE, 2A, 60V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current IfsmRoHS Compliant: Yes

SCHOTTKY DIODE, 2A, 60V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number NTS260SFT1GOSTR-ND 1084026-NTS260SFT1G 280-NTS260SFT1G NTS260SFT1G NTS260SFT1G NTS260SFT1G 30Y6983 85AC2111
Product Name Single Diodes Diodes, Rectifiers - Single - NTS260SFT1G Schottky 2A 60V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes Diode, Schottky, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diode, 2A, 60V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 C (-85 F)
Life Cycle Stage Active Removed
Package SOD-123; SOD-123FL SOD-123 SOD-123; SOD-123FL-2 SOD-123; SOD-123F SOD-123; SOD-123 SOD-123; SOD-123
Unlock Full Specs
to access all available technical data