onsemi Schottky 2A 60V Diode and Rectifier NTS260ESFT1G

Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, 3000-REEL Product overview: NTS260ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS260ESFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, 3000-REEL Product overview: NTS260ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS260ESFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 2A 60V Diode and Rectifier - 280-NTS260ESFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 2A 60V Diode and Rectifier
280-NTS260ESFT1G
Schottky 2A 60V Diode and Rectifier 280-NTS260ESFT1G
Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, 3000-REEL Product overview: NTS260ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS260ESFT1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, Very Low Leakage 2A, 60V in SOD123 package, 3000-REEL Product overview: NTS260ESFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 2A, 60V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 2A, 60V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS260ESFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - NTS260ESFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NTS260ESFT1GOSTR-ND
Single Diodes NTS260ESFT1GOSTR-ND
Diode Schottky 60V 2A Surface Mount SOD-123FL

Diode Schottky 60V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Diodes, Rectifiers - Single - NTS260ESFT1G - 887813-NTS260ESFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NTS260ESFT1G
887813-NTS260ESFT1G
Diodes, Rectifiers - Single - NTS260ESFT1G 887813-NTS260ESFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 887813-NTS260ESFT1G Series: Automotive, AEC-Q101 Features: Diode Schottky 60 V 2A Surface Mount SOD-123FL Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-123F Package: Reel - TR Mounting: Surface Mount Family Name: NTS260 Categories: Discrete Semiconductor Products Case / Package: SOD-123FL ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: NTS260ESFT1G-ND, NTS260ESFT1GOSCT, NTS260ESFT1GOSDKR, NTS260ESFT1GOSTR

Manufacturer: ON Semiconductor
Win Source Part Number: 887813-NTS260ESFT1G
Series: Automotive, AEC-Q101
Features: Diode Schottky 60 V 2A Surface Mount SOD-123FL
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-123F
Package: Reel - TR
Mounting: Surface Mount
Family Name: NTS260
Categories: Discrete Semiconductor Products
Case / Package: SOD-123FL
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: NTS260ESFT1G-ND, NTS260ESFT1GOSCT, NTS260ESFT1GOSDKR, NTS260ESFT1GOSTR

Buy Now Datasheet
Single Diodes - NTS260ESFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS260ESFT1G
Single Diodes NTS260ESFT1G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTS260ESFT1G
Schottky Diodes & Rectifiers NTS260ESFT1G
Schottky Diodes & Rectifiers 2A, 60V LOW LEAKAGE TRENC

Schottky Diodes & Rectifiers 2A, 60V LOW LEAKAGE TRENC

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS260ESFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS260ESFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NTS260ESFT1G
DIODE SCHOTTKY 60V 2A SOD123FL

DIODE SCHOTTKY 60V 2A SOD123FL

Supplier's Site
Schottky Rectier, Aec-Q101, 60V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi - 31AC1067 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectier, Aec-Q101, 60V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi
31AC1067
Schottky Rectier, Aec-Q101, 60V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi 31AC1067
SCHOTTKY RECTIER, AEC-Q101, 60V, SOD123FL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIER, AEC-Q101, 60V, SOD123FL; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage Max:650mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi - 50AC6509 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi
50AC6509
Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi 50AC6509
SCHOTTKY RECT, AEC-Q101, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge RoHS Compliant: Yes

SCHOTTKY RECT, AEC-Q101, 60V, SOD-123FL; Repetitive Reverse Voltage Vrrm Max:60V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123FL; No. of Pins:2Pins; Forward Voltage VF Max:650mV; Forward Surge RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes
Product Number 280-NTS260ESFT1G NTS260ESFT1GOSTR-ND 887813-NTS260ESFT1G NTS260ESFT1G NTS260ESFT1G NTS260ESFT1G 31AC1067 50AC6509
Product Name Schottky 2A 60V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - NTS260ESFT1G Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers Schottky Rectier, Aec-Q101, 60V, Sod123Fl; Repetitive Peak Reverse Voltage Onsemi Schottky Rect, Aec-Q101, 60V, Sod-123Fl; Repetitive Reverse Voltage Vrrm Max Onsemi
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F)
Package SOD-123; SOD-123FL SOD-123; SOD-123F SOD-123; SOD-123FL-2 SOD-123; SOD-123FL SOD-123; SOD-123FL
VF 0.6500 volts 0.6500 volts 0.6500 volts
Life Cycle Stage Removed
Unlock Full Specs
to access all available technical data