onsemi Schottky 45V 2A Diode and Rectifier NTS245SFT1G

Description
Trench Schottky Rectifier, 45V, 2A, 3000-REEL Product overview: NTS245SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS245SFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Trench Schottky Rectifier, 45V, 2A, 3000-REEL Product overview: NTS245SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS245SFT1G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 45V 2A Diode and Rectifier - 280-NTS245SFT1G - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 45V 2A Diode and Rectifier
280-NTS245SFT1G
Schottky 45V 2A Diode and Rectifier 280-NTS245SFT1G
Trench Schottky Rectifier, 45V, 2A, 3000-REEL Product overview: NTS245SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS245SFT1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier, 45V, 2A, 3000-REEL Product overview: NTS245SFT1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 45V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 45V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS245SFT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - NTS245SFT1G - 1084025-NTS245SFT1G - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - NTS245SFT1G
1084025-NTS245SFT1G
Diodes, Rectifiers - Single - NTS245SFT1G 1084025-NTS245SFT1G
Manufacturer: ON Semiconductor Win Source Part Number: 1084025-NTS245SFT1G Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 630mV @ 2A Current - Reverse Leakage @ Vr: 120μA @ 45V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SOD-123FL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 1084025-NTS245SFT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 630mV @ 2A
Current - Reverse Leakage @ Vr: 120μA @ 45V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - NTS245SFT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
NTS245SFT1GOSTR-ND
Single Diodes NTS245SFT1GOSTR-ND
Diode Schottky 45V 2A Surface Mount SOD-123FL

Diode Schottky 45V 2A Surface Mount SOD-123FL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS245SFT1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS245SFT1G
Discrete Semiconductor Products - Diodes - Rectifiers NTS245SFT1G
DIODE SCHOTTKY 45V 2A SOD123FL

DIODE SCHOTTKY 45V 2A SOD123FL

Supplier's Site
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 45Y4127 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi
45Y4127
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi 45Y4127
DIODE, SCHOTTKY, 2A, 45V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:630mV RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 45V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:630mV RoHS Compliant: Yes

Supplier's Site
Schottky Diode, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 85AC2110 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Diode, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi
85AC2110
Schottky Diode, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi 85AC2110
SCHOTTKY DIODE, 2A, 45V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge Current IfsmRoHS Compliant: Yes

SCHOTTKY DIODE, 2A, 45V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi - 30Y6981 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi
30Y6981
Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi 30Y6981
DIODE, SCHOTTKY, 2A, 45V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Product Range:- RoHS Compliant: Yes

DIODE, SCHOTTKY, 2A, 45V, SOD-123-2; Repetitive Reverse Voltage Vrrm Max:45V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:SOD-123; No. of Pins:2Pins; Forward Voltage VF Max:630mV; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTS245SFT1G
Schottky Diodes & Rectifiers NTS245SFT1G
Schottky Diodes & Rectifiers 2A 45V LOW VF TRENCH REC

Schottky Diodes & Rectifiers 2A 45V LOW VF TRENCH REC

Buy Now Datasheet
Single Diodes - NTS245SFT1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS245SFT1G
Single Diodes NTS245SFT1G
DIODE SCHOTTKY 45V 2A SOD123FL

DIODE SCHOTTKY 45V 2A SOD123FL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-NTS245SFT1G 1084025-NTS245SFT1G NTS245SFT1GOSTR-ND NTS245SFT1G 45Y4127 85AC2110 NTS245SFT1G NTS245SFT1G
Product Name Schottky 45V 2A Diode and Rectifier Diodes, Rectifiers - Single - NTS245SFT1G Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Diode, Schottky, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diode, 2A, 45V, Sod-123-2; Repetitive Reverse Voltage Vrrm Max Onsemi Schottky Diodes & Rectifiers Single Diodes
Tj -65 C (-85 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Life Cycle Stage Active Removed
Package SOD-123; SOD-123FL SOD-123 SOD-123; SOD-123 SOD-123; SOD-123 SOD-123; SOD-123FL-2 SOD-123; SOD-123F
Unlock Full Specs
to access all available technical data