onsemi Single FETs, MOSFETs NTS2101PT1G

Description
P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet
Description
P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - NTS2101PT1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS2101PT1GOSTR-ND
Single FETs, MOSFETs NTS2101PT1GOSTR-ND
P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS2101PT1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS2101PT1GOSCT-ND
Single FETs, MOSFETs NTS2101PT1GOSCT-ND
P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
Single FETs, MOSFETs - NTS2101PT1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
NTS2101PT1GOSDKR-ND
Single FETs, MOSFETs NTS2101PT1GOSDKR-ND
P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

P-Channel 8V 1.4A (Ta) 290mW (Ta) Surface Mount SC-70-3 (SOT323)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS2101PT1G - 025829-NTS2101PT1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS2101PT1G
025829-NTS2101PT1G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS2101PT1G 025829-NTS2101PT1G
Manufacturer: ON Semiconductor Win Source Part Number: 025829-NTS2101PT1G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET Polarity: P-Channel Power Dissipation (Max): 290mW (Ta) Family Name: NTS2101P Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SC-70-3 (SOT323) Dimension: SC-70, SOT-323 Drain-Source Breakdown Voltage: 8V Continuous Drain Current at 25°C: 1.4A (Ta) Gate-Source Threshold Voltage: 700mV @ 250μA Max Gate Charge: 6.4nC @ 5V Max Input Capacitance: 640pF @ 8V Maximum Gate-Source Voltage: ±8V Maximum Rds On at Id,Vgs: 100 mOhm @ 1A, 4.5V Introduction Date: June 08, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 025829-NTS2101PT1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: P-Channel
Power Dissipation (Max): 290mW (Ta)
Family Name: NTS2101P
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 1.8V, 4.5V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SC-70-3 (SOT323)
Dimension: SC-70, SOT-323
Drain-Source Breakdown Voltage: 8V
Continuous Drain Current at 25°C: 1.4A (Ta)
Gate-Source Threshold Voltage: 700mV @ 250μA
Max Gate Charge: 6.4nC @ 5V
Max Input Capacitance: 640pF @ 8V
Maximum Gate-Source Voltage: ±8V
Maximum Rds On at Id,Vgs: 100 mOhm @ 1A, 4.5V
Introduction Date: June 08, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
P-Channel -8V 1.4A MOSFET Transistor
278-NTS2101PT1G
P-Channel -8V 1.4A MOSFET Transistor 278-NTS2101PT1G
P-Channel JFET, -8V, 1.4A, 100mR, SOT-323 Product overview: NTS2101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -8V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS2101PT1G can be used for catalog matching and distributor lookup.

P-Channel JFET, -8V, 1.4A, 100mR, SOT-323 Product overview: NTS2101PT1G from onsemi is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include P-Channel, -8V, 1.4A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, -8V, 1.4A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-NTS2101PT1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET -8V -1.4A P-Channel

MOSFET -8V -1.4A P-Channel

Buy Now Datasheet
Single FETs, MOSFETs - NTS2101PT1G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
NTS2101PT1G
Single FETs, MOSFETs NTS2101PT1G
MOSFET P-CH 8V 1.4A SC70-3

MOSFET P-CH 8V 1.4A SC70-3

Supplier's Site Datasheet
Mosfet Transistor, P Channel, 1.4 A, 8 V, 100 Mohm, -4.5 V, -700 Mv Rohs Compliant Onsemi - 58M9932 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, P Channel, 1.4 A, 8 V, 100 Mohm, -4.5 V, -700 Mv Rohs Compliant Onsemi
58M9932
Mosfet Transistor, P Channel, 1.4 A, 8 V, 100 Mohm, -4.5 V, -700 Mv Rohs Compliant Onsemi 58M9932
MOSFET Transistor, P Channel, 1.4 A, 8 V, 100 mohm, -4.5 V, -700 mV RoHS Compliant: Yes

MOSFET Transistor, P Channel, 1.4 A, 8 V, 100 mohm, -4.5 V, -700 mV RoHS Compliant: Yes

Supplier's Site Datasheet
P Channel Mosfet, -8V, 1.4A Sot-323, Full Reel; Channel Type Onsemi - 45J2180 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 1.4A Sot-323, Full Reel; Channel Type Onsemi
45J2180
P Channel Mosfet, -8V, 1.4A Sot-323, Full Reel; Channel Type Onsemi 45J2180
P CHANNEL MOSFET, -8V, 1.4A SOT-323, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:290mW RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 1.4A SOT-323, FULL REEL; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Power Dissipation:290mW RoHS Compliant: Yes

Supplier's Site
P Channel Mosfet, -8V, 1.4A Sot-323; Channel Type Onsemi - 10N9726 - Newark, An Avnet Company
Chicago, IL, United States
P Channel Mosfet, -8V, 1.4A Sot-323; Channel Type Onsemi
10N9726
P Channel Mosfet, -8V, 1.4A Sot-323; Channel Type Onsemi 10N9726
P CHANNEL MOSFET, -8V, 1.4A SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

P CHANNEL MOSFET, -8V, 1.4A SOT-323; Channel Type:P Channel; Drain Source Voltage Vds:8V; Continuous Drain Current Id:1.4A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:4.5V; Gate Source Threshold Voltage Max:700mV RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number NTS2101PT1GOSTR-ND 025829-NTS2101PT1G 278-NTS2101PT1G NTS2101PT1G NTS2101PT1G 58M9932 45J2180 10N9726
Product Name Single FETs, MOSFETs TRANSISTORS - Transistors - FETs, MOSFETs - RF - NTS2101PT1G P-Channel -8V 1.4A MOSFET Transistor MOSFET Single FETs, MOSFETs Mosfet Transistor, P Channel, 1.4 A, 8 V, 100 Mohm, -4.5 V, -700 Mv Rohs Compliant Onsemi P Channel Mosfet, -8V, 1.4A Sot-323, Full Reel; Channel Type Onsemi P Channel Mosfet, -8V, 1.4A Sot-323; Channel Type Onsemi
Polarity P-Channel P-Channel; P-Channel P-Channel P-Channel; P-Channel P-Channel P-Channel P-Channel
Package Type SOT323; SC-70, SOT-323 SOT3; SOT323; SC-70-3 (SOT323) SOT323; SC-70, SOT-323 TO-3 TO-3; SOT3; SOT323 TO-3; SOT3; SOT323
V(BR)DSS 8 volts 8 volts
PD 290 milliwatts 290 milliwatts 290 milliwatts 290 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

MOSFETs - 1827460P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type SOT223; SOT-223
View Details
CSD19502Q5B N-Channel, 3.4mOhm, 80V, SON5x6 NexFET™ Power MOSFET, CSD19502Q5B - CSD19502Q5B - Texas Instruments
Specs
Polarity N-Channel
V(BR)DSS 80 volts
IDSS 200000 milliamps
View Details
8 suppliers
 - AUIRFN8478TR - Rochester Electronics
Specs
Polarity N-Channel
Package Type SON11
Packing Method Tape Reel; Tape & Reel
View Details
2 suppliers