Win Source Part Number: 1339802-NTS1545MFST3
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Technology: Schottky
Current - Average Rectified (Io): 15A
Current - Reverse Leakage @ Vr: 120 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Base Product Number: NTS1545
Voltage - DC Reverse (Vr) (Max): 45 V
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 15 A
Trench Schottky Rectifier Low Forward 15A, 45V, DFN5 5X6, 1.27P (SO 8FL), 5000-REEL Product overview: NTS1545MFST3G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS1545MFST3G can be used for catalog matching and distributor lookup.
Diode Schottky 45V 15A Surface Mount 5-DFN (5x6) (8-SOFL)
Schottky Diodes & Rectifiers 45V TRENCH RECTIFIER
DIODE SCHOTTKY 45V 15A 5DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1339802-NTS1545MFST3G | 280-NTS1545MFST3G | NTS1545MFST3G-ND | NTS1545MFST3G | NTS1545MFST3G |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Schottky 15A 45V Diode and Rectifier | Single Diodes | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | 8-PowerTDFN, 5 Leads | Tape and Reel | |||
| VF | 0.5700 volts | 0.5700 volts | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |