onsemi Single Diodes NTS1545MFST1G

Description
Diode Schottky 45V 15A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet
Description
Diode Schottky 45V 15A Surface Mount 5-DFN (5x6) (8-SOFL)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - NTS1545MFST1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 45V 15A Surface Mount 5-DFN (5x6) (8-SOFL)

Diode Schottky 45V 15A Surface Mount 5-DFN (5x6) (8-SOFL)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1157002-NTS1545MFST1G - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1157002-NTS1545MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1157002-NTS1545MFST1G
Win Source Part Number: 1157002-NTS1545MFST1 G Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Series: Automotive, AEC-Q101 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 1,500 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45 V Current - Average Rectified (Io): 15A Voltage - Forward (Vf) (Max) @ If: 570 mV @ 15 A Current - Reverse Leakage @ Vr: 120 µA @ 45 V Operating Temperature - Junction: -55°C ~ 150°C Package / Case: 8-PowerTDFN, 5 Leads Supplier Device Package: 5-DFN (5x6) (8-SOFL) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: onsemi Other Names: NTS1545MFST1GOSDKR,N TS1545MFST1GOSTR,NTS 1545MFST1GOSCT Base Product Number: NTS1545 Product Status: Obsolete

Win Source Part Number: 1157002-NTS1545MFST1G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 1,500
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45 V
Current - Average Rectified (Io): 15A
Voltage - Forward (Vf) (Max) @ If: 570 mV @ 15 A
Current - Reverse Leakage @ Vr: 120 µA @ 45 V
Operating Temperature - Junction: -55°C ~ 150°C
Package / Case: 8-PowerTDFN, 5 Leads
Supplier Device Package: 5-DFN (5x6) (8-SOFL)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: onsemi
Other Names: NTS1545MFST1GOSDKR,NTS1545MFST1GOSTR,NTS1545MFST1GOSCT
Base Product Number: NTS1545
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
Schottky 15A 45V Diode and Rectifier
280-NTS1545MFST1G
Schottky 15A 45V Diode and Rectifier 280-NTS1545MFST1G
Trench Schottky Rectifier Low Forward 15A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS1545MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS1545MFST1G can be used for catalog matching and distributor lookup.

Trench Schottky Rectifier Low Forward 15A, 45V, DFN5 5X6, 1.27P (SO 8FL), 1500-REEL Product overview: NTS1545MFST1G from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15A, 45V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 45V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-NTS1545MFST1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - NTS1545MFST1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
NTS1545MFST1G
Discrete Semiconductor Products - Diodes - Rectifiers NTS1545MFST1G
DIODE SCHOTTKY 45V 15A 5DFN

DIODE SCHOTTKY 45V 15A 5DFN

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
NTS1545MFST1G
Schottky Diodes & Rectifiers NTS1545MFST1G
Schottky Diodes & Rectifiers 45V TRENCH RECTIFIER

Schottky Diodes & Rectifiers 45V TRENCH RECTIFIER

Buy Now Datasheet
Single Diodes - NTS1545MFST1G - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
NTS1545MFST1G
Single Diodes NTS1545MFST1G
DIODE SCHOTTKY 45V 15A 5DFN

DIODE SCHOTTKY 45V 15A 5DFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Diodes Schottky Diodes Rectifiers Rectifiers Schottky Diodes Schottky Diodes
Product Number NTS1545MFST1GOSTR-ND 1157002-NTS1545MFST1G 280-NTS1545MFST1G NTS1545MFST1G NTS1545MFST1G NTS1545MFST1G
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers - Single Schottky 15A 45V Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers Single Diodes
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Package 8-PowerTDFN, 5 Leads Tape and Reel SO-8 FL 8-PowerTDFN, 5 Leads
VF 0.5700 volts 0.5700 volts 0.5700 volts
Unlock Full Specs
to access all available technical data